web counter

Linear Technology/Analog Devices DC2151AEVALUATION BOARD FOR LTC3331

Linear Technology/Analog Devices DC2151A Reference Design 6
Linear Technology/Analog Devices DC2151A Reference Design 1
Linear Technology/Analog Devices DC2151A Reference Design 2
Linear Technology/Analog Devices DC2151A Reference Design 3
Linear Technology/Analog Devices DC2151A Reference Design 4
Linear Technology/Analog Devices DC2151A Reference Design 5
Linear Technology/Analog Devices DC2151A Reference Design 6
Linear Technology/Analog Devices DC2151A Reference Design 1
Linear Technology/Analog Devices DC2151A Reference Design 1
Linear Technology/Analog Devices DC2151A Reference Design 2
Linear Technology/Analog Devices DC2151A Reference Design 3
Linear Technology/Analog Devices DC2151A Reference Design 4
Linear Technology/Analog Devices DC2151A Reference Design 5
Linear Technology/Analog Devices DC2151A Reference Design 6

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

EnergySecurity SystemHVACEnergy harvestingIndustrial Asset TrackingWireless SensorSolar Power

ECAD Model:

Description

The Analog Devices DC2151A-A Demo Board is a versatile energy harvesting demonstration board featuring the LTC3331EUH. It is designed to operate with an input voltage (VIN) between 3V and 18V, and an adjustable output voltage (VOUT) between 1.8V and 5V. The board is ideal for demonstrating energy harvesting applications, and includes a wide range of features such as a low quiescent current, high efficiency, and a wide input voltage range. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a great platform for exploring energy harvesting applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy Harvesting
  • Utilized IC / Part
    LTC3331
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Battery Backup
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC LOGIC GATE UHS 2-INP SC70-611452RFQ