web counter

Linear Technology/Analog Devices DC891ABOARD DEMO FOR LT3750EMS

Linear Technology/Analog Devices DC891A Reference Design 2
Linear Technology/Analog Devices DC891A Reference Design 1
Linear Technology/Analog Devices DC891A Reference Design 2
Linear Technology/Analog Devices DC891A Reference Design 1
Linear Technology/Analog Devices DC891A Reference Design 1
Linear Technology/Analog Devices DC891A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

LightingSecurity SystemElectric FenceBeaconDetonatorPhotoflash

ECAD Model:

Description

The Analog Devices DC891A-A, LT3750EMS, High Current Capacitive Charging Circuit, Lighting LED Driver is a high-performance, high-efficiency LED driver designed to provide a reliable and efficient power source for lighting applications. It features a wide input voltage range of 4.5V to 60V, and can deliver up to 1.5A of current. The LT3750EMS is a high-current, low-noise, low-ripple, and low-EMI switching regulator that provides a constant current output for LED lighting applications. The DC891A-A is a high-current, low-noise, low-ripple, and low-EMI capacitive charging circuit that provides a constant current output for LED lighting applications. It features a wide input voltage range of 4.5V to 60V, and can deliver up to 1.5A of current. The combination of the LT3750EMS and the DC891A-A provides a reliable and efficient power source for LED lighting applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Capacitor Charger
  • Utilized IC / Part
    LT3750
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining