web counter

Linear Technology/Analog Devices DC2048ABOARD EVAL FOR LTC3330EUH

Linear Technology/Analog Devices DC2048A Reference Design 6
Linear Technology/Analog Devices DC2048A Reference Design 1
Linear Technology/Analog Devices DC2048A Reference Design 2
Linear Technology/Analog Devices DC2048A Reference Design 3
Linear Technology/Analog Devices DC2048A Reference Design 4
Linear Technology/Analog Devices DC2048A Reference Design 5
Linear Technology/Analog Devices DC2048A Reference Design 6
Linear Technology/Analog Devices DC2048A Reference Design 1
Linear Technology/Analog Devices DC2048A Reference Design 1
Linear Technology/Analog Devices DC2048A Reference Design 2
Linear Technology/Analog Devices DC2048A Reference Design 3
Linear Technology/Analog Devices DC2048A Reference Design 4
Linear Technology/Analog Devices DC2048A Reference Design 5
Linear Technology/Analog Devices DC2048A Reference Design 6

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

EnergySecurity SystemHVACEnergy harvestingIndustrial Asset TrackingWireless SensorSolar Power

ECAD Model:

Description

The Analog Devices DC2048A-A Demonstration Board is a versatile platform for evaluating the LTC3330EUH nano-power Buck-Boost DC/DC with Energy Harvesting Battery Life Extender. This board is designed to demonstrate the capabilities of the LTC3330EUH, which is a highly efficient, low-power DC/DC converter that can be used to extend the life of energy harvesting batteries. The board features a wide input voltage range of 0.9V to 5.5V, adjustable output voltage range of 0.9V to 5.5V, and a maximum output current of 1A. It also includes a variety of features such as an adjustable switching frequency, programmable soft-start, and a low-battery detect circuit. The board also includes a USB interface for easy programming and monitoring. With its wide range of features and capabilities, the DC2048A-A Demonstration Board is an ideal platform for evaluating the LTC3330EUH nano-power Buck-Boost DC/DC with Energy Harvesting Battery Life Extender.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC3330
  • Function
    Energy Harvesting
  • Utilized IC / Part
    LTC3330
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
ON SemiconductorIC LOGIC GATE UHS 2-INP SC70-611452RFQ