web counter

Linear Technology/Analog Devices DC1922ALTC3129 DEMO BOARD ? 15V, 200MA

Linear Technology/Analog Devices DC1922A Reference Design 1
Linear Technology/Analog Devices DC1922A Reference Design 1
Linear Technology/Analog Devices DC1922A Reference Design 1
Linear Technology/Analog Devices DC1922A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerWirelessWireless HeadsetWireless SensorSolar Control UnitSafetyIndustrial

ECAD Model:

Description

The Analog Devices DC1922A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3129 high efficiency, 15V, 200mA synchronous buck-boost DC-DC converter Power Management IC. This board features a wide input voltage range of 2.7V to 15V, allowing it to be used in a variety of applications. The board also includes a variety of features such as an adjustable output voltage, adjustable switching frequency, and a power good indicator. The board is designed to provide a comprehensive evaluation of the LTC3129, allowing users to quickly and easily evaluate the performance of the IC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    2.42V~15V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    200mA
  • Voltage - Output
    5V
  • Utilized IC / Part
    LTC3129
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Regulator Topology
    Buck-Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining