web counter

Linear Technology/Analog Devices DC830ABOARD EVAL FOR LT1952EGN

Linear Technology/Analog Devices DC830A Reference Design 2
Linear Technology/Analog Devices DC830A Reference Design 1
Linear Technology/Analog Devices DC830A Reference Design 2
Linear Technology/Analog Devices DC830A Reference Design 1
Linear Technology/Analog Devices DC830A Reference Design 1
Linear Technology/Analog Devices DC830A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerTelecom Power SupplyIndustrial

ECAD Model:

Description

The Analog Devices DC830A-A, LT1952EGN-1 Demo Board is a 48Vin to 3.3V, 40A isolated quarter brick telecom DC/DC converter designed for communications and telecom applications. It features a wide input voltage range of 36V to 75V, and a high efficiency of up to 95%. The board is equipped with a high-performance LT1952EGN-1 controller, which provides excellent line and load regulation, as well as a wide range of protection features. The board also features a high-frequency synchronous buck topology, which allows for a high power density and low output ripple. The board is designed to meet the stringent requirements of telecom applications, and is ideal for powering telecom equipment such as base stations, routers, and switches.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT1952
  • Voltage - Output
    3.3V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LT1952-1
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesDriver 1.1A 1-OUT High Side Full Brdg/Half Brdg Non-Inv 6-Pin TSOT-23610RFQ
Analog DevicesDriver 1.1A 1-OUT High Side Full Brdg/Half Brdg Non-Inv 6-Pin TSOT-23 T/R5RFQ
Analog DevicesDriver 6A 1-OUT Non-Inv 10-Pin MSOP EP T/R0RFQ
Analog Devices, Inc.830RFQ
Analog Devices, Inc.0RFQ