web counter

Linear Technology/Analog Devices DC2088ABOARD EVAL FOR LTC3880EUJ

Linear Technology/Analog Devices DC2088A Reference Design 2
Linear Technology/Analog Devices DC2088A Reference Design 1
Linear Technology/Analog Devices DC2088A Reference Design 2
Linear Technology/Analog Devices DC2088A Reference Design 1
Linear Technology/Analog Devices DC2088A Reference Design 1
Linear Technology/Analog Devices DC2088A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerTelecom InfrastructureRAID Data Storage System

ECAD Model:

Description

The Analog Devices DC2088A-A, DC2088A Demo Board is a high-density, high-performance power system management solution featuring the LTC3880 Step-Down DC/DC Converter. This board is designed for communications and telecom applications, and is capable of providing a VIN range of 7V to 14V and a VOUT range of 0.8V to 1.8V at up to 50A. It also features a wide range of features such as adjustable current limit, adjustable soft-start, adjustable switching frequency, and adjustable output voltage. The board also includes a graphical user interface for easy configuration and monitoring. This demo board is an ideal solution for applications requiring high power density and efficient power management.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1V
  • Frequency - Switching
    425kHz
  • Utilized IC / Part
    LTC3880
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ