web counter

Analog Devices Inc. DC1928ALTC3867EUF DEMO BOARD - 18V ? VI

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerTelecom InfrastructureAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1928A-A Demonstration Board is a powerful tool for evaluating the performance of the LTC3867EUF high efficiency synchronous step-down DC-DC controller. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 36V, allowing it to be used in a variety of applications. The board also includes a wide range of features, such as adjustable switching frequency, adjustable soft-start, adjustable current limit, and adjustable output voltage. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the board's performance. With its robust design and features, the DC1928A-A Demonstration Board is an ideal solution for evaluating the performance of the LTC3867EUF high efficiency synchronous step-down DC-DC controller.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1928
  • Unit Weight
    13 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3867EUF
  • RoHS
    Details
  • Voltage-Input
    18V ~ 36V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    12 V
  • Output Current
    12 A
  • Current - Output
    12A
  • Voltage - Output
    12V
  • Frequency - Switching
    250kHz
  • Utilized IC / Part
    LTC3867
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    18 V to 36 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.172RFQ