web counter

Analog Devices DC469Ashutdown mode, the LTC3830 supply current drops to <10µA. The LTC3830-1 differs from the LTC3830 S8 version by replacing shutdown with a soft-start

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerProcessor Power Management

ECAD Model:

Description

The Analog Devices DC469A-A LTC3830EGN Demo Board is a high efficiency step-down power supply designed for use in communications and telecom applications. It features a 3V to 8V input voltage range and can output 2.5/1.8/1.5V at up to 15A. The board is equipped with a wide range of features, including an adjustable switching frequency, programmable soft-start, and a power good indicator. It also includes a built-in temperature monitor and protection against over-current, over-voltage, and under-voltage conditions. The board is designed to provide reliable and efficient power conversion for a variety of applications.