web counter

STMicroelectronics EVAL5987ABOARD EVALUATION FOR L5987A

STMicroelectronics EVAL5987A Reference Design 1
STMicroelectronics EVAL5987A Reference Design 1
STMicroelectronics EVAL5987A Reference Design 1
STMicroelectronics EVAL5987A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementxDSL Modem/DSLAMGraphics CardDVD RecorderBattery ChargerLCD MonitorCar AudioPrinters

ECAD Model:

Description

The STMicroelectronics EVAL5987A-A is a 3 A step-down switching regulator demonstration board based on the L5987, L5987A, Power Management ICs. It is designed to provide a platform for evaluating the performance of the L5987 and L5987A ICs in a wide range of applications. The board features a wide input voltage range of 4.5 V to 40 V, adjustable output voltage from 0.8 V to 24 V, and a maximum output current of 3 A. It also includes a wide range of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board is also equipped with a graphical user interface (GUI) for easy configuration and monitoring of the board's performance. The EVAL5987A-A is an ideal solution for evaluating the performance of the L5987 and L5987A ICs in a wide range of applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V
  • Utilized IC / Part
    L5987
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsVoltage Regulators - Switching Regulators 3 A STEP-DOWN SWITCH REG400RFQ
STMicroelectronicsIC REG BUCK ADJ 3A 8VFQFPN2500RFQ
STMicroelectronicsIC REG BUCK ADJ 3A 8HSOP80RFQ