web counter

Linear Technology/Analog Devices DC634ABOARD EVAL FOR LT1930AES5

Linear Technology/Analog Devices DC634A Reference Design 3
Linear Technology/Analog Devices DC634A Reference Design 1
Linear Technology/Analog Devices DC634A Reference Design 2
Linear Technology/Analog Devices DC634A Reference Design 3
Linear Technology/Analog Devices DC634A Reference Design 1
Linear Technology/Analog Devices DC634A Reference Design 1
Linear Technology/Analog Devices DC634A Reference Design 2
Linear Technology/Analog Devices DC634A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsxDSL Modem/DSLAMLCD TFT DisplayCordless PhoneComputer CardsPortable Medical InstrumentationModemsDigital Camera

ECAD Model:

Description

The Analog Devices DC634A-A LT1930AES5 Demo Board is a versatile avalanche photodiode bias supply designed for use with computers and peripherals. It features a 3V to 5.5V input voltage range and an adjustable output voltage range of 30V to 90V. This board is ideal for applications such as laser diode drivers, optical receivers, and other high-voltage applications. It is also equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use and configure, making it a great choice for any application.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT1930
  • Voltage - Output
    30V~90V
  • Frequency - Switching
    2.2MHz
  • Utilized IC / Part
    LT1930A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices / Linear Technology0RFQ