web counter

Linear Technology/Analog Devices DC661A-ABOARD EVAL FOR LT3468ES5

Linear Technology/Analog Devices DC661A-A Reference Design 3
Linear Technology/Analog Devices DC661A-A Reference Design 1
Linear Technology/Analog Devices DC661A-A Reference Design 2
Linear Technology/Analog Devices DC661A-A Reference Design 3
Linear Technology/Analog Devices DC661A-A Reference Design 1
Linear Technology/Analog Devices DC661A-A Reference Design 1
Linear Technology/Analog Devices DC661A-A Reference Design 2
Linear Technology/Analog Devices DC661A-A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPersonal Digital AssistantEmergency LED lightingFlash CameraCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC661A-A LT3468ES5 Demo Board is a consumer electronics device designed to charge photoflash capacitors with a high voltage supply. It has an input voltage range of 2.8V to 8V and an output voltage of 320V. It is a highly efficient and reliable device that is easy to use and provides a safe and reliable charging solution for photoflash capacitors. It is also designed to be compact and lightweight, making it ideal for use in consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT3468
  • Function
    Capacitor Charger
  • Utilized IC / Part
    LT3468
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.500RFQ
Analog Devices, Inc.0RFQ