web counter

Linear Technology/Analog Devices DC1322AEVAL BOARD CAP CHARGER LT3751

Linear Technology/Analog Devices DC1322A Reference Design 3
Linear Technology/Analog Devices DC1322A Reference Design 1
Linear Technology/Analog Devices DC1322A Reference Design 2
Linear Technology/Analog Devices DC1322A Reference Design 3
Linear Technology/Analog Devices DC1322A Reference Design 1
Linear Technology/Analog Devices DC1322A Reference Design 1
Linear Technology/Analog Devices DC1322A Reference Design 2
Linear Technology/Analog Devices DC1322A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsSecurity SystemEmergency LED lightingDetonatorPhotoflash

ECAD Model:

Description

The Analog Devices DC1322A-A Demonstration Circuit is a high current capacitive charging circuit featuring the LT3751EUFD DC/DC Flyback Converter. This circuit is designed for consumer electronics applications and is capable of providing up to 5A of current. It features a wide input voltage range of 4.5V to 28V and a wide output voltage range of 0.8V to 24V. The circuit also includes a high-efficiency synchronous rectifier, a low-noise switching frequency of up to 1MHz, and a low-noise output voltage ripple of less than 1mV. The LT3751EUFD DC/DC Flyback Converter also features a wide operating temperature range of -40°C to +125°C, making it suitable for a variety of consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Capacitor Charger
  • Utilized IC / Part
    LT3751
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.Switching Voltage Regulators LT3751 - High Voltage Capacitor Charger Controller with Regulation0RFQ