Linear Technology/Analog Devices DC661A-BBOARD EVAL FOR LT3468ES5
Description
The Analog Devices DC661A-B, LT3468ES5-1 Demo Board, Photoflash Capacitor Charger High Voltage Supply is a consumer electronics device designed to provide a high voltage output of up to 320V from an input voltage of 2.8V to 8V. It is ideal for charging photoflash capacitors and other high voltage applications. The demo board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as a thermal shutdown feature. It is also designed to be easy to use, with a simple user interface and a wide range of adjustable parameters.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Published2003
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- Base Part NumberLT3468
- FunctionCapacitor Charger
- Utilized IC / PartLT3468-1
- Supplied ContentsBoard(s)
- EmbeddedNo
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | Active Filter Single Low Pass 5th Order 1.5MHz 8-Pin SOIC N | 3500 | RFQ |


Product
Brand
Articles
Tools