Linear Technology/Analog Devices DC647ABOARD DEMO FOR LT3467ES6
Description
The Analog Devices DC647A-A, LT3467ES6 Demo Board is a 1.2MHz, SOT-23 Boost DC/DC Converter designed for consumer electronics applications. It is a high-efficiency, low-noise, and low-cost solution for powering small, portable devices. The board features a wide input voltage range of 2.7V to 5.5V, and can output up to 6V with a maximum output current of 500mA. It also features a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The board is designed to be easy to use and includes a comprehensive set of features such as over-voltage protection, over-current protection, and thermal shutdown. The board is also RoHS compliant and is ideal for powering a wide range of consumer electronics products.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Package / CaseSOT
- Number of Pins0
- Published2003
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output12V 12V
- Frequency - Switching1.2MHz
- Utilized IC / PartLT3467
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Up or Down
- Outputs and Type2, Non-Isolated
- Regulator TopologyBoost, SEPIC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices / Linear Technology | 0 | RFQ | ||
| Analog Devices / Linear Technology | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | cut tape 1.1A, 1.3MHz Boost Converter with SS | 3353 | RFQ |


Product
Brand
Articles
Tools