web counter

Microchip MIC33030-4YHJ EVMIC33030-4YHJ Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerPortableWireless LANUSB DongleGPS NavigationSmart PhonePortable Media PlayerCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC33030-4YHJ EV Evaluation Board is designed to evaluate the MIC33030 DC to DC Single Output Power Supply for Portable, Consumer Electronics, and Industrial Applications. This evaluation board features a wide input voltage range of 4.5V to 28V, and a single output voltage of 3.3V. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board also includes a power-good indicator LED, and a power-on reset circuit. The board is designed to be used with the MIC33030 DC to DC Single Output Power Supply, and is ideal for evaluating the performance of the device in a variety of applications.