web counter

Analog Devices Inc. DC1024A-BBOARD DEMO FOR LT3494AEDDB

Analog Devices Inc. DC1024A-B Reference Design 1
Analog Devices Inc. DC1024A-B Reference Design 1
Analog Devices Inc. DC1024A-B Reference Design 1
Analog Devices Inc. DC1024A-B Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerOLED Display

ECAD Model:

Description

The Analog Devices DC1024A-B, LT3494A Demo Board is a micro-power low noise boost converter with output disconnect designed for consumer electronics. It features a wide input voltage range of 2.7V to 5.5V, and a high efficiency of up to 95%. The board also includes a low noise output voltage of up to 5V, and a low quiescent current of only 1.5mA. The board is designed to be used with a wide variety of consumer electronics, such as cell phones, tablets, and other portable devices. It is also designed to be easy to use, with a simple setup and intuitive user interface. The board is also RoHS compliant, making it a safe and reliable choice for consumer electronics.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1024
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3494AEDDB
  • RoHS
    Details
  • Voltage-Input
    3V ~ 4.2V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    14.55 V to 15.45 V
  • Current - Output
    44mA
  • Voltage - Output
    15V
  • Frequency - Switching
    -
  • Utilized IC / Part
    LT3494A
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • Product
    Demonstration Boards
  • Input Voltage
    3 V to 4.2 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining