Microchip Technology MIC2253-06YMLEVEVAL BOARD HIGH EFF BOOST REG
Description
The Microchip Technology MIC2253-06YMLEV is a DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 4.5V to 28V, and a fixed output voltage of 6V. It has a maximum output current of 1.5A, and a high efficiency of up to 95%. It also features a low quiescent current of only 10uA, and a low shutdown current of 1uA. The MIC2253-06YMLEV is designed to be highly reliable and is protected against over-voltage, over-current, and short-circuit conditions. It is also RoHS compliant and is available in a small SOT-23-6 package.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Voltage-Input2.5V~10V
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberMIC2253
- Output Voltage30V
- Current - Output3.5A
- Frequency - Switching1MHz
- Utilized IC / PartMIC2253
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Up
- Outputs and Type1, Non-Isolated
- Regulator TopologyBoost
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC OPAMP GP 4MHZ RRO 8TSSOP | 95 | BUY | |
| STMicroelectronics | IC OPAMP GP 4MHZ RRO 8SO | 15000 | RFQ | |
| STMicroelectronics | TS922A Series 4 MHz Rail-to-Rail Dual BiCMOS SMT Operational Amplifier - SOIC-8 | 2500 | RFQ | |
| STMicroelectronics | IC OPAMP GP 4MHZ RRO 8TSSOP | 32360 | RFQ | |
| STMicroelectronics | IC OPAMP GP 2 CIRCUIT 8SO | 600 | RFQ |


Product
Brand
Articles
Tools