web counter

Microchip Technology MIC33153YHJ EVEVAL BOARD 4MHZ PWM 1.2A BUCK

Microchip Technology MIC33153YHJ EV Reference Design 3
Microchip Technology MIC33153YHJ EV Reference Design 1
Microchip Technology MIC33153YHJ EV Reference Design 2
Microchip Technology MIC33153YHJ EV Reference Design 3
Microchip Technology MIC33153YHJ EV Reference Design 1
Microchip Technology MIC33153YHJ EV Reference Design 1
Microchip Technology MIC33153YHJ EV Reference Design 2
Microchip Technology MIC33153YHJ EV Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerPortableWireless LANUSB DongleGPS NavigationSmart PhonePortable Media PlayerCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC33153YHJ-EV Evaluation Board is a 1.8V DC to DC single output power supply designed for use in portable, consumer electronics, and automotive applications. It features a wide input voltage range of 4.5V to 28V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a wide range of test points for monitoring and debugging. The MIC33153YHJ-EV Evaluation Board is an ideal solution for powering a variety of portable, consumer electronics, and automotive applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Series
    HyperLight Load®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MIC33153
  • Voltage - Output
    1.8V
  • Frequency - Switching
    4MHz
  • Utilized IC / Part
    MIC33153
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG BUCK 1.2V 1.2A SYNC 14MLF769RFQ
Microchip Technology4MHz PWM 1.2A Internal Inductor Buck Switcher with Soft-Start Power Good & Hype5000RFQ