web counter

Microchip Technology MIC23153YMT EVPower Management IC Development Tools 4MHz 2A Buck Switcher with Soft Start and Power Good - Evaluation Board

Microchip Technology MIC23153YMT EV Reference Design 2
Microchip Technology MIC23153YMT EV Reference Design 1
Microchip Technology MIC23153YMT EV Reference Design 2
Microchip Technology MIC23153YMT EV Reference Design 1
Microchip Technology MIC23153YMT EV Reference Design 1
Microchip Technology MIC23153YMT EV Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerPortableWireless LANUSB DongleGPS NavigationSmart PhonePortable Media PlayerCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC23153YMT-EV is a DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a fixed output voltage of 3.3V. It is capable of delivering up to 1.5A of continuous output current, and up to 2A of peak output current. The MIC23153YMT-EV is designed to be highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The MIC23153YMT-EV is available in a small, thermally enhanced, 8-pin TDFN package, making it suitable for space-constrained applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Voltage-Input
    2.7V~5.5V
  • Packaging
    Bulk
  • Series
    HyperLight Load®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MIC23153
  • Current - Output
    2A
  • Voltage - Output
    1.8V
  • Frequency - Switching
    4MHz
  • Utilized IC / Part
    MIC23153
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining