web counter

Linear Technology/Analog Devices DC397ABD DEMO LT1930AES5/ LT1931AES5

Linear Technology/Analog Devices DC397A Reference Design 1
Linear Technology/Analog Devices DC397A Reference Design 1
Linear Technology/Analog Devices DC397A Reference Design 1
Linear Technology/Analog Devices DC397A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsxDSL Modem/DSLAMLCD TFT DisplayCordless PhoneComputer CardsPortable Medical InstrumentationModemsDigital Camera

ECAD Model:

Description

The Analog Devices DC397A-A, LT1930AES5 LT1931AES5 Demo Board is a 2.2MHz, SOT-23 DC/DC SEPIC Converter designed for use with computers and peripherals. It is a versatile, low-cost solution for powering a wide range of applications, from consumer electronics to industrial automation. The board features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 0.8V to 5.5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board is also designed to be easy to use, with a simple two-wire interface and a wide range of protection features. This makes it an ideal choice for powering a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    5V 12V 10V~16V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    250mA 250mA 250mA
  • Voltage - Output
    12V 12V -12V
  • Frequency - Switching
    2.2MHz
  • Utilized IC / Part
    LT1930A, LT1931A
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC Converter
  • Outputs and Type
    3, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ
Analog Devices, Inc.0RFQ