web counter

Linear Technology/Analog Devices DC627A-ABOARD DEMO FOR LT3461ES6

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingxDSL Modem/DSLAMLCD TFT DisplayPortable Medical DevicesDigital Camera

ECAD Model:

Description

The Analog Devices DC627A-A LT3461ES6 Demo Board is a boost converter designed to provide a regulated output voltage of 12V from an input voltage of 3V to 6V. When the input voltage is 3.3V, the board can provide up to 40mA of current. This board is ideal for use in video and imaging applications, as it can provide a stable output voltage for powering cameras and other imaging devices. The board is also designed to be easy to use, with a simple setup and intuitive controls.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Frequency - Switching
    3MHz
  • Utilized IC / Part
    LT3461
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.1600RFQ
Analog Devices, Inc.35000RFQ
Analog Devices, Inc.LDO Regulator Pos 1.22V to 20V 0.1A 5-Pin TSOT-239300RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.12124BUY