Linear Technology/Analog Devices DC711A-ABOARD EVAL FOR LT3468ES5
Description
The Analog Devices DC711A-A Demo Board is a high voltage power supply designed for video and imaging applications. It features the LT3468ES5 Photoflash Capacitor Charger, which is capable of providing an output voltage of up to 320V from an input voltage of 2.5V to 8V. The board also features a peak current of 1.4A and is ideal for applications such as flash photography and video recording. The board is easy to use and provides a reliable and efficient power supply for a variety of applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- Base Part NumberLT3468
- FunctionCapacitor Charger
- Utilized IC / PartLT3468
- Supplied ContentsBoard(s)
- EmbeddedNo
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 1032 | RFQ | ||
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 2062 | BUY | |
| Linear Technology/Analog Devices | IC SEQUENCER/SUPERVISR 6CH 28QFN | 30 | RFQ |


Product
Brand
Articles
Tools