web counter

Linear Technology/Analog Devices DC646ABOARD EVAL FOR LT3420EMS

Linear Technology/Analog Devices DC646A Reference Design 2
Linear Technology/Analog Devices DC646A Reference Design 1
Linear Technology/Analog Devices DC646A Reference Design 2
Linear Technology/Analog Devices DC646A Reference Design 1
Linear Technology/Analog Devices DC646A Reference Design 1
Linear Technology/Analog Devices DC646A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingFlash CameraDigital Camera

ECAD Model:

Description

The Analog Devices DC646A-A LT3420EMS Demo Board is a strobe capacitor charger and high voltage supply designed for video and imaging applications. It has an input voltage range of 1.8V to 16V and a maximum output voltage of 300V. The board is equipped with a wide range of features, including adjustable current limit, adjustable voltage limit, adjustable soft start, adjustable soft stop, and adjustable strobe timing. It also has a built-in temperature sensor and over-temperature protection. The board is designed to be used with a wide range of capacitors, making it suitable for a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Capacitor Charger
  • Utilized IC / Part
    LT3420
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Linear Technology/Analog DevicesIC REG MULT CONFG ADJ 8A TO220-5128RFQ