web counter

Analog Devices, Inc. DC460A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingFlash CameraDigital Camera

ECAD Model:

Description

The Analog Devices DC460A-A LT3420EMS Demo Board is a high voltage supply and strobe capacitor charger designed for video and imaging applications. It has an input voltage range of 1.8V to 10V and an output voltage of 320V. It is capable of providing a high voltage supply for a wide range of applications, including video and imaging. The board also features a built-in current limiter, over-voltage protection, and thermal protection. It is designed to be easy to use and provides a reliable and efficient power supply for video and imaging applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3420
  • RoHS
    Details
  • Series
    LT3420
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Power Management Specialized
  • Subcategory
    Development Tools
  • Output Voltage
    320 V
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    1.8 V to 10 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesTrans GP BJT NPN 4V 0.05A 4-Pin(3 Tab) SOT-343 T/R16311BUY