web counter

Analog Devices, Inc. DC863A-B

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPersonal Digital AssistantFlash CameraCellular Phone

ECAD Model:

Description

The Analog Devices DC863A-B, LTC3203-1 Multiple Output PD (set for 4.5V or 5V) Demo Board is a consumer electronics device designed to demonstrate the capabilities of the LTC3203-1 power supply controller. This demo board is capable of providing up to four regulated outputs with adjustable voltage settings from 4.5V to 5V. It features a wide input voltage range of 4.5V to 28V, and can deliver up to 3A of current. The board also includes a USB port for easy connection to a PC, and a graphical user interface for easy configuration. This demo board is ideal for testing and evaluating the performance of the LTC3203-1 power supply controller in consumer electronics applications.