web counter

Linear Technology/Analog Devices DC855A-BBOARD EVAL FOR LT3484EDCB

Linear Technology/Analog Devices DC855A-B Reference Design 2
Linear Technology/Analog Devices DC855A-B Reference Design 1
Linear Technology/Analog Devices DC855A-B Reference Design 2
Linear Technology/Analog Devices DC855A-B Reference Design 1
Linear Technology/Analog Devices DC855A-B Reference Design 1
Linear Technology/Analog Devices DC855A-B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingFlash CameraDigital Camera

ECAD Model:

Description

The Analog Devices DC855A-B, LT3484EDCB-1 Demo Board is a photoflash charger designed for video and imaging applications. It is capable of charging batteries with a voltage range of 1.8V-4.2V and can provide a maximum output of 5V. It is designed to operate with an input voltage of 2.8V-4.2V, making it suitable for a wide range of applications. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. It is also designed to be highly efficient, with a typical efficiency of up to 95%. This demo board is an ideal solution for powering video and imaging applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Published
    2005
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT3484
  • Function
    Capacitor Charger
  • Utilized IC / Part
    LT3484-1
  • Supplied Contents
    Board(s)
  • Embedded
    Yes, MCU, 8-Bit
0 Similar Products Remaining