web counter

Linear Technology/Analog Devices DC863A-ABOARD EVAL FOR LTC3203B

Linear Technology/Analog Devices DC863A-A Reference Design 2
Linear Technology/Analog Devices DC863A-A Reference Design 1
Linear Technology/Analog Devices DC863A-A Reference Design 2
Linear Technology/Analog Devices DC863A-A Reference Design 1
Linear Technology/Analog Devices DC863A-A Reference Design 1
Linear Technology/Analog Devices DC863A-A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPersonal Digital AssistantFlash CameraCellular Phone

ECAD Model:

Description

The Analog Devices DC863A-A, LTC3203B Multiple Output PD (set for 3.3V) Demo Board is a consumer electronics device designed to demonstrate the capabilities of the LTC3203B power supply controller. This board is capable of providing up to 3.3V of regulated power to multiple outputs, making it ideal for powering a variety of consumer electronics devices. The board features a wide input voltage range of 4.5V to 28V, allowing it to be used with a variety of power sources. It also features a wide range of output current capabilities, up to 1.5A per output, making it suitable for powering a variety of consumer electronics devices. The board also features a variety of protection features, including over-voltage, over-current, and short-circuit protection, ensuring reliable operation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3203
  • Voltage - Output
    3.3V
  • Frequency - Switching
    900kHz 1MHz
  • Utilized IC / Part
    LTC3203B
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining