web counter

Analog Devices Inc. DC863A-CBOARD EVAL FOR LTC3203B

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPersonal Digital AssistantFlash CameraCellular Phone

ECAD Model:

Description

The Analog Devices DC863A-C, LTC3203B-1 Multiple Output PD (set for 4.5V or 5V) Demo Board is a consumer electronics device designed to demonstrate the capabilities of the LTC3203B-1 power management IC. This demo board is capable of providing up to four regulated outputs with adjustable voltage settings from 4.5V to 5V. It also features a wide input voltage range of 4.5V to 28V, making it suitable for a variety of applications. The board also includes a USB port for easy connection to a PC for programming and monitoring. The board is designed to be used with the LTC3203B-1 IC, which provides a high-efficiency, low-noise power solution for consumer electronics applications.