web counter

Linear Technology/Analog Devices DC1459B-AEVAL BOARD FOR LTC3588-1

Linear Technology/Analog Devices DC1459B-A Reference Design 2
Linear Technology/Analog Devices DC1459B-A Reference Design 1
Linear Technology/Analog Devices DC1459B-A Reference Design 2
Linear Technology/Analog Devices DC1459B-A Reference Design 1
Linear Technology/Analog Devices DC1459B-A Reference Design 1
Linear Technology/Analog Devices DC1459B-A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ManagementPressure SensorEnergy harvestingPortable LightingIndustrial Asset TrackingWireless Sensor

ECAD Model:

Description

The Analog Devices DC1459B-A, LTC3588EMSE-1 Demo Board, Piezoelectric Generator Power Supply, Power Management Board is a versatile and powerful board designed to provide a complete power management solution for piezoelectric generators. It features a DC/DC converter with a wide input voltage range of 4.5V to 28V, and a high efficiency buck-boost converter with a wide output voltage range of 0.8V to 28V. The board also includes a low-noise, low-dropout linear regulator, a low-noise, low-dropout switching regulator, and a low-noise, low-dropout buck regulator. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a variety of piezoelectric generators, and is capable of providing a reliable and efficient power supply for a wide range of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC3588
  • Function
    Renewable Energy
  • Utilized IC / Part
    LTC3588-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Piezoelectric
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining