web counter

Maxim Integrated MAX15462C12EVKIT#EVAL BOARD FOR MAX15462

Maxim Integrated MAX15462C12EVKIT# Reference Design 1
Maxim Integrated MAX15462C12EVKIT# Reference Design 1
Maxim Integrated MAX15462C12EVKIT# Reference Design 1
Maxim Integrated MAX15462C12EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlIndustrial SensorProcess Control

ECAD Model:

Description

The MAX15462C12EVKIT-EVKIT# is an evaluation kit for the MAX15462 42V, 300mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This kit is designed for industrial temperature applications and includes a MAX15462C12EVKIT# evaluation board, a MAX15462C12EVKIT# evaluation board, and a MAX15462C12EVKIT# evaluation board. The evaluation board features a wide input voltage range of 4.5V to 42V, a wide output voltage range of 0.6V to 5.5V, and a high efficiency of up to 95%. It also features a low quiescent current of only 10µA, a fast transient response, and a wide operating temperature range of -40°C to +125°C. The kit also includes a USB-to-I2C interface board, a USB cable, and a user guide. This evaluation kit is ideal for evaluating the performance of the MAX15462 in industrial temperature applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX15462
  • Voltage - Output
    12V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MAX15462C
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorMOSFET 2N-CH 30V 2.5A SSOT629700RFQ