web counter

Maxim Integrated MAX17501BTEVKIT#

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveHome TheaterHVACAutomotive ApplicationsPoint-of-Load ApplicationsBuilding ControlVoIP GatewaysIndustrial Process ControlsBattery Powered EquipmentBasestation

ECAD Model:

Description

The MAX17501BTEVKIT-BTEVKIT# is an evaluation kit for the MAX17501B 60V, 500mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This kit is designed for automotive and transportation applications, and includes a MAX17501B DC-DC converter, a MAX17501B evaluation board, and a USB-to-I2C interface board. The MAX17501B DC-DC converter is a high-efficiency, ultra-small, synchronous step-down DC-DC converter that operates from a 4.5V to 60V input voltage range and provides up to 500mA of output current. The evaluation board includes a USB-to-I2C interface board, which allows users to easily program and monitor the MAX17501B DC-DC converter. The evaluation board also includes a power supply, a load resistor, and a set of test points for monitoring the converter’s performance. The MAX17501BTEVKIT-BTEVKIT# is an ideal solution for automotive and transportation applications that require a high-efficiency, ultra-small, synchronous step-down DC-DC converter.