web counter

Maxim Integrated MAX38801EVKIT#EVAL MAX38801 BUCK 15A

Maxim Integrated MAX38801EVKIT# Reference Design 3
Maxim Integrated MAX38801EVKIT# Reference Design 1
Maxim Integrated MAX38801EVKIT# Reference Design 2
Maxim Integrated MAX38801EVKIT# Reference Design 3
Maxim Integrated MAX38801EVKIT# Reference Design 1
Maxim Integrated MAX38801EVKIT# Reference Design 1
Maxim Integrated MAX38801EVKIT# Reference Design 2
Maxim Integrated MAX38801EVKIT# Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsGraphics & Sound ChipsetsPoint-of-Load ApplicationsServersDDR MemoryI/O ModulesGPU Core Supply

ECAD Model:

Description

The MAX38801EVKIT-EVKIT# is an evaluation kit for the MAX38801 Integrated Step-Down Switching Regulator with Selectable Applications Configurations. This kit is designed to help engineers evaluate the performance of the MAX38801 in a variety of applications, including computers and peripherals. The kit includes a MAX38801 evaluation board, a USB-to-I2C interface board, and a power supply. The evaluation board features a wide range of adjustable parameters, allowing users to customize the MAX38801 for their specific application. The USB-to-I2C interface board allows users to easily program and monitor the MAX38801. The power supply provides the necessary power for the evaluation board. The MAX38801EVKIT-EVKIT# is an ideal tool for engineers looking to evaluate the performance of the MAX38801 in their applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    Quick-PWM™
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.6V~5.5V
  • Utilized IC / Part
    MAX38801
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsLDO Regulator Pos 3.3V 0.25A 5-Pin SOT-23 T/R92374RFQ