web counter

Maxim Integrated MAX17690EVKITE#EVKIT FOR MAX1760 SUPPORTING 18

Maxim Integrated MAX17690EVKITE# Reference Design 1
Maxim Integrated MAX17690EVKITE# Reference Design 1
Maxim Integrated MAX17690EVKITE# Reference Design 1
Maxim Integrated MAX17690EVKITE# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom ApplicationsIndustrial ApplicationsFly-Back ConverterIsolated Power SuppliesIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX17690EVKITE-EVKITE# Evaluation Kit for the MAX17690 is a power management IC designed for no-opto isolated flyback controllers. It is capable of handling up to 60V and is ideal for applications such as LED lighting, industrial motor control, and power supplies. The kit includes a MAX17690EVKITE# board, a MAX17690EVKITE# daughter board, and a MAX17690EVKITE# power supply. The board features a USB interface for easy programming and debugging, as well as a variety of test points for monitoring and testing. The daughter board provides a convenient way to connect the MAX17690EVKITE# to a variety of external components. The power supply provides a regulated voltage source for the MAX17690EVKITE#. The kit also includes a comprehensive user guide and software for programming and debugging.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    18V~36V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    5A
  • Voltage - Output
    3.3V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    MAX17690
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining