Maxim Integrated MAX17595EVKIT#Power Management IC Development Tools MAX17595 Eval Kit
Description
The MAX17595EVKIT-EVKIT# is an evaluation kit for the MAX17595 DC to DC peak-current-mode flyback converter from Maxim Integrated. This converter is designed for automotive and transportation applications, providing a high-efficiency, low-noise power solution. The kit includes a MAX17595EVKIT# board, a MAX17595EVKIT# daughter board, and a USB cable for easy connection to a PC. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage, and adjustable peak current limit. It also includes a power-good indicator, an enable pin, and a soft-start pin. The kit also includes a comprehensive set of documentation, including a user guide, schematic, and bill of materials.
Specifications
Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
- TypeParameter
- Factory Lead Time6 Weeks
- Published2015
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Output Current2A
- Max Supply Voltage365V
- Min Supply Voltage85V
- Max Output Voltage15V
- Voltage - Output15V
- Frequency - Switching100kHz
- Max Input Voltage265V
- Utilized IC / PartMAX17595
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Power - Output30W
- Main PurposeAC/DC, Primary Side
- Outputs and Type1, Isolated
- Regulator TopologyFlyback
- Min Input Voltage (AC)85V
- Height30mm
- Length297mm
- Width210mm
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | 10-Bit FET Bus-Exchange Switches 24-SSOP -40 to 85 | 0 | RFQ | |
| Maxim Integrated | 0 | RFQ | ||
| Texas Instruments | IC BUS FET EXCH SWIT SGL 24SOIC | 8 | BUY | |
| Texas Instruments | LOGIC, SWITCH BUS-EXCH FET, 24SOIC - More Details | 1033 | RFQ | |
| Maxim Integrated | IC COMPARATOR R-R SC70-5 | 1163 | BUY | |
| Texas Instruments | IC SW BUS-EXCH 10BIT FET 24-QSOP | 1644 | RFQ | |
| Diodes Incorporated | XOR Gate 4-Element 2-IN CMOS 14-Pin SO T/R | 40000 | BUY | |
| Texas Instruments | IC FET BUS-EXCH SW 24-SSOP | 1990 | RFQ | |
| NXP USA Inc. | Logic Gates Quad 2-input EXCLUSIVE-OR gate | 0 | RFQ |


Product
Brand
Articles
Tools