Linear Technology/Analog Devices DC389A-CBOARD EVAL FOR LTC3778EF
Description
The Analog Devices DC389A-C, LTC3778EF Demo Board is a high efficiency notebook CPU power supply designed for ultra low voltage Tualatin systems. It has an input voltage range of 7.5V to 24V and a Vcore of 1.1V/13Amax + VID. It is ideal for communications and telecom power supply applications, providing reliable and efficient power delivery. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in temperature sensor for monitoring the temperature of the board. The board is also RoHS compliant and is designed to meet the highest standards of safety and reliability.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Published2002
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Frequency - Switching300kHz
- Utilized IC / PartLTC3778
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 72 | RFQ | ||
| Texas Instruments | IC, MONOLITH TIMER, 2.1MHZ, 15V, SOIC-8 | 18000 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices / Linear Technology | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools