web counter

Maxim Integrated MAX77503B33EVKIT#EVKITS FOR 14V INPUT, 1.5A HIGH-

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingBattery-Powered DevicesNotebookHigh Power DensityDrones4K CamerasSpace Constrained Equipment

ECAD Model:

Description

The MAX77503B33EVKIT-EVKIT# is an evaluation kit for the MAX77503BEWC33+ 14V Input, 1.5A High-Efficiency Buck Converter, Video and Imaging Applications. This kit includes a MAX77503BEWC33+ buck converter, a MAX77503B33EVKIT# evaluation board, and a USB cable. The MAX77503BEWC33+ is a high-efficiency buck converter that is designed to provide a regulated output voltage for video and imaging applications. It features a wide input voltage range of 4.5V to 14V, a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The MAX77503B33EVKIT# evaluation board allows users to quickly and easily evaluate the performance of the MAX77503BEWC33+ buck converter. It includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the converter.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Kyocera International Inc. Electronic ComponentsCrystals AEC-Q200 16000kHz 8pF 3.2x2.5mm0RFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32QFN20RFQ