web counter

Linear Technology/Analog Devices DC793ABOARD EVAL FOR LTC3709EUH

Linear Technology/Analog Devices DC793A Reference Design 2
Linear Technology/Analog Devices DC793A Reference Design 1
Linear Technology/Analog Devices DC793A Reference Design 2
Linear Technology/Analog Devices DC793A Reference Design 1
Linear Technology/Analog Devices DC793A Reference Design 1
Linear Technology/Analog Devices DC793A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsNotebookProcessor Power ManagementLaptop

ECAD Model:

Description

The Analog Devices DC793A-A, LTC3709EUH Demo Board is a single output, dual phase synchronous buck converter designed to provide a regulated output voltage of 1.5V at up to 30A from an input voltage of 7V to 24V. This board is ideal for powering computers and peripherals, as it is capable of providing a reliable and stable power supply. It features a wide input voltage range, low output ripple, and high efficiency, making it suitable for a variety of applications. The board also includes a graphical user interface for easy setup and monitoring, as well as a variety of protection features to ensure safe operation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.5V
  • Frequency - Switching
    310kHz
  • Utilized IC / Part
    LTC3709
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining