web counter

Maxim Integrated MAX77756EVKIT#EVAL KIT FOR MAX77756 BUCK REG

Maxim Integrated MAX77756EVKIT# Reference Design 8
Maxim Integrated MAX77756EVKIT# Reference Design 1
Maxim Integrated MAX77756EVKIT# Reference Design 2
Maxim Integrated MAX77756EVKIT# Reference Design 3
Maxim Integrated MAX77756EVKIT# Reference Design 4
Maxim Integrated MAX77756EVKIT# Reference Design 5
Maxim Integrated MAX77756EVKIT# Reference Design 6
Maxim Integrated MAX77756EVKIT# Reference Design 7
Maxim Integrated MAX77756EVKIT# Reference Design 8
Maxim Integrated MAX77756EVKIT# Reference Design 1
Maxim Integrated MAX77756EVKIT# Reference Design 1
Maxim Integrated MAX77756EVKIT# Reference Design 2
Maxim Integrated MAX77756EVKIT# Reference Design 3
Maxim Integrated MAX77756EVKIT# Reference Design 4
Maxim Integrated MAX77756EVKIT# Reference Design 5
Maxim Integrated MAX77756EVKIT# Reference Design 6
Maxim Integrated MAX77756EVKIT# Reference Design 7
Maxim Integrated MAX77756EVKIT# Reference Design 8

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementHome AutomationNotebookBattery Powered SystemsUPS SystemUSB Power DeliveryTabletSmart HubsBattery Backup

ECAD Model:

Description

The MAX77756EVKIT-EVKIT# is an evaluation kit for the MAX77756 24V Input, 500mA Buck Regulator with Dual-Input Power MUX, Power Management IC. This kit includes a MAX77756 evaluation board, a USB cable, and a power supply. The MAX77756 is a high-efficiency, low-noise, dual-input power mux and buck regulator that can be used to provide power to a wide range of applications. The evaluation board allows users to quickly and easily evaluate the performance of the MAX77756. The board also includes a USB port for easy connection to a PC for programming and debugging. The MAX77756EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX77756 and for developing applications that require a high-efficiency, low-noise power mux and buck regulator.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX77756
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    MAX77756
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
Kyocera International Inc. Electronic ComponentsCrystals AEC-Q200 16000kHz 8pF 3.2x2.5mm0RFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32QFN20RFQ