web counter

Analog Devices Inc. ADP1708-EVALZBOARD EVAL FOR ADP1708

Analog Devices Inc. ADP1708-EVALZ Reference Design 2
Analog Devices Inc. ADP1708-EVALZ Reference Design 1
Analog Devices Inc. ADP1708-EVALZ Reference Design 2
Analog Devices Inc. ADP1708-EVALZ Reference Design 1
Analog Devices Inc. ADP1708-EVALZ Reference Design 1
Analog Devices Inc. ADP1708-EVALZ Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementData Acquisition SystemNotebookTelecom Power SupplyProcessor Power ManagementDDR MemoryLaptopWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP1708-EVALZ is a 1.6V DC to DC single output power supply for instrumentation and measurement. It is designed to provide a reliable and efficient power source for a wide range of instrumentation and measurement applications. The ADP1708-EVALZ features a wide input voltage range of 4.5V to 16V, and a maximum output current of 1.5A. It also has a low quiescent current of only 10µA, and a high efficiency of up to 95%. The ADP1708-EVALZ is also equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the ADP1708-EVALZ is RoHS compliant and is designed to meet the requirements of the IEC 60950-1 safety standard.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP1708
  • Max Output Current
    1A
  • Operating Supply Current
    1.55mA
  • Nominal Supply Current
    1.55mA
  • Max Supply Current
    1.55mA
  • Max Output Voltage
    5V
  • Voltage - Output
    1.6V
  • Min Input Voltage
    2.5V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP1708
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    800mV
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    70dB
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining