web counter

Maxim Integrated MAX38800EVKIT#EVAL MAX38800 BUCK 9A

Maxim Integrated MAX38800EVKIT# Reference Design 1
Maxim Integrated MAX38800EVKIT# Reference Design 1
Maxim Integrated MAX38800EVKIT# Reference Design 1
Maxim Integrated MAX38800EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsGraphics & Sound ChipsetsPoint-of-Load ApplicationsServersDDR MemoryI/O ModulesGPU Core Supply

ECAD Model:

Description

The MAX38800EVKIT-EVKIT# is an evaluation kit for the MAX38800 Integrated Step-Down Switching Regulator with Selectable Applications Configurations. This kit is designed to help engineers evaluate the performance of the MAX38800 in a variety of applications, such as computers and peripherals. The kit includes a MAX38800 evaluation board, a USB-to-I2C interface board, and a power supply. The evaluation board features a wide input voltage range, adjustable output voltage, and selectable applications configurations. The USB-to-I2C interface board allows for easy communication with the MAX38800, and the power supply provides the necessary power for the evaluation board. The MAX38800EVKIT-EVKIT# is an ideal tool for engineers to quickly and accurately evaluate the performance of the MAX38800 in their applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    Quick-PWM™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.6V~5.5V
  • Utilized IC / Part
    MAX38800
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsLDO Regulator Pos 3.3V 0.25A 5-Pin SOT-23 T/R92374RFQ