web counter

Maxim Integrated MAX17690EVKITA#EVAL BOARD FOR MAX17690

Maxim Integrated MAX17690EVKITA# Reference Design 3
Maxim Integrated MAX17690EVKITA# Reference Design 1
Maxim Integrated MAX17690EVKITA# Reference Design 2
Maxim Integrated MAX17690EVKITA# Reference Design 3
Maxim Integrated MAX17690EVKITA# Reference Design 1
Maxim Integrated MAX17690EVKITA# Reference Design 1
Maxim Integrated MAX17690EVKITA# Reference Design 2
Maxim Integrated MAX17690EVKITA# Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom ApplicationsIndustrial ApplicationsFly-Back ConverterIsolated Power SuppliesIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX17690EVKITA-EVKITA# is an evaluation kit for the MAX17690, a 60V, no-opto flyback with secondary-side synchronous rectification power management IC. The kit includes a MAX17690 evaluation board, a MAX17690 evaluation board user guide, and a MAX17690 data sheet. The evaluation board is designed to evaluate the MAX17690 in a flyback topology with secondary-side synchronous rectification. The board includes a MAX17690 IC, a power MOSFET, a transformer, and other components to provide a complete power management solution. The board also includes a USB interface for programming and monitoring the MAX17690. The evaluation board is designed to provide a platform for evaluating the MAX17690 in a variety of applications, including LED lighting, AC/DC power supplies, and DC/DC converters.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    150kHz
  • Utilized IC / Part
    MAX17690
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    5W
  • Main Purpose
    DC/DC Converter
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining