web counter

Maxim Integrated MAX17690EVKITG#EVKIT FOR MAX1760 SUPPORTING 18

Maxim Integrated MAX17690EVKITG# Reference Design 1
Maxim Integrated MAX17690EVKITG# Reference Design 1
Maxim Integrated MAX17690EVKITG# Reference Design 1
Maxim Integrated MAX17690EVKITG# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom ApplicationsIndustrial ApplicationsFly-Back ConverterIsolated Power SuppliesIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX17690EVKITG-EVKITG# is an evaluation kit for the MAX17690, a 60V, no-opto isolated flyback controller power management IC. This kit includes a MAX17690 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board is designed to evaluate the features and performance of the MAX17690, and includes a DC/DC converter, a power supply, and a load. The USB-to-I2C adapter allows users to control the MAX17690 through a PC, and the USB cable provides power to the evaluation board. This kit is ideal for evaluating the performance of the MAX17690 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining