web counter

Maxim Integrated MAX17596EVKIT#EVALUATION KIT FOR MAX17596

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerTelecom ApplicationsBattery-Powered ApplicationsIndustrial ApplicationsOff-Line Power Supplies

ECAD Model:

Description

The MAX17596EVKIT-EVKIT# is an evaluation kit for the MAX17596 Peak-Current-Mode Flyback Controller, a power management IC from Maxim Integrated. This kit provides a complete platform for evaluating the features and performance of the MAX17596. It includes a MAX17596 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board is populated with all the necessary components to evaluate the MAX17596, including a power supply, a load, and a set of jumpers and switches. The USB-to-I2C adapter allows users to easily program and control the MAX17596 via a PC. The kit also includes a comprehensive user guide and software to help users get started quickly.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    18V~36V
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    833mA
  • Voltage - Output
    24V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    MAX17596
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining