web counter

Linear Technology/Analog Devices DC389A-BBOARD EVAL FOR LTC3778EF

Linear Technology/Analog Devices DC389A-B Reference Design 2
Linear Technology/Analog Devices DC389A-B Reference Design 1
Linear Technology/Analog Devices DC389A-B Reference Design 2
Linear Technology/Analog Devices DC389A-B Reference Design 1
Linear Technology/Analog Devices DC389A-B Reference Design 1
Linear Technology/Analog Devices DC389A-B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBattery ChargerBackplane Distributed PowerPersonal Digital AssistantNotebookDDR MemoryLaptop

ECAD Model:

Description

The Analog Devices DC389A-B, LTC3778EF Demo Board is a high efficiency notebook CPU power supply designed for low voltage Tualatin systems. It has an input voltage range of 7.5V to 24V and a Vcore of 1.15V/15Amax + VID. It is ideal for communications and telecom power supply applications, providing reliable and efficient power delivery. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in temperature sensor for monitoring the temperature of the board. The board is also RoHS compliant and is designed to meet the highest standards of safety and reliability.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LTC3778
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Switching Voltage Regulators LTC3776 - Dual 2-Phase, No RSENSE Synchronous Controller for DDR/QDR Memory Termination0RFQ