web counter

Maxim Integrated MAX17575EVKITA#

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsDistributed Power SystemWall TransformerIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17575EVKITA-EVKITA# is an evaluation kit for the MAX17575, a high-efficiency synchronous step-down DC-DC converter power management IC. It is designed to provide a 3.3V output voltage from an input voltage range of 4.5V to 60V, and can deliver up to 1.5A of current. The kit includes a MAX17575 evaluation board, a USB cable, and a power supply. The board features a wide range of test points and jumpers to allow for easy evaluation of the IC's performance. The kit also includes a comprehensive user guide to help users get the most out of the evaluation board.