web counter

Richtek USA Inc. EVB_RT5710AHGQWEVAL MODULE FOR RT5710AHGQW

Richtek USA Inc. EVB_RT5710AHGQW Reference Design 3
Richtek USA Inc. EVB_RT5710AHGQW Reference Design 1
Richtek USA Inc. EVB_RT5710AHGQW Reference Design 2
Richtek USA Inc. EVB_RT5710AHGQW Reference Design 3
Richtek USA Inc. EVB_RT5710AHGQW Reference Design 1
Richtek USA Inc. EVB_RT5710AHGQW Reference Design 1
Richtek USA Inc. EVB_RT5710AHGQW Reference Design 2
Richtek USA Inc. EVB_RT5710AHGQW Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsxDSL Modem/DSLAMSTB and DVRCable ModemPoint-of-Load ApplicationsLCD TV Power SupplyMetering

ECAD Model:

Description

The Richtek Technology Corporation EVB-AHGQW, EVB_RT5710AHGQW is an evaluation board for the RT5710A 1A, 1.5MHz, 6V CMCOT Synchronous Step-Down Converter. This board is designed to help users evaluate the performance of the RT5710A converter and its features. It includes a power supply, a control board, and a test board. The power supply provides the input voltage for the converter, while the control board allows users to adjust the output voltage and current. The test board provides a platform for testing the converter's performance. This evaluation board is ideal for use in computers and peripherals, providing a reliable and efficient power solution.

Specifications

Richtek USA Inc. technical specifications, attributes, parameters and parts with similar specifications to Richtek USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    9 Weeks
  • Series
    CMCOT™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Voltage - Output
    0.6V~3.4V
  • Frequency - Switching
    1.5MHz
  • Utilized IC / Part
    RT5710A
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.CRYSTAL 20.0000MHZ 20PF SMD611BUY
Analog Devices Inc.ANALOG DEVICES - ADUM1250ARZ - Digital Isolator, Dual, 2 Channel, 150 ns, 3 V, 5.5 V, SOIC, 8 Pins0RFQ
Microchip TechnologyMCU 8-bit PIC RISC 32KB Flash 5V 44-Pin TQFP Tray0RFQ
C&KSWITCH PUSH SPST-NO 0.4VA 20V10BUY