web counter

Richtek USA Inc. EVB_RT2862GSPEVAL MODULE FOR RT2862GSP

Richtek USA Inc. EVB_RT2862GSP Reference Design 5
Richtek USA Inc. EVB_RT2862GSP Reference Design 1
Richtek USA Inc. EVB_RT2862GSP Reference Design 2
Richtek USA Inc. EVB_RT2862GSP Reference Design 3
Richtek USA Inc. EVB_RT2862GSP Reference Design 4
Richtek USA Inc. EVB_RT2862GSP Reference Design 5
Richtek USA Inc. EVB_RT2862GSP Reference Design 1
Richtek USA Inc. EVB_RT2862GSP Reference Design 1
Richtek USA Inc. EVB_RT2862GSP Reference Design 2
Richtek USA Inc. EVB_RT2862GSP Reference Design 3
Richtek USA Inc. EVB_RT2862GSP Reference Design 4
Richtek USA Inc. EVB_RT2862GSP Reference Design 5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveAutomotive AudioPoint-of-Load ApplicationsPoint-of-Load RegulationsNavigation SystemInformation SystemE-VehicleSet-Top BoxBroadband Communications

ECAD Model:

Description

Richtek Technology Corporation's EVB-GSP, EVB_RT2862GSP, is an Evaluation Board for the RT2862 Step-Down Converter. This board is designed for automotive and transportation applications, and is capable of providing a high-efficiency, low-noise power solution. It features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 36V. It also has a high-efficiency of up to 95%, and a low-noise operation of up to 40dB. The board is also equipped with a variety of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. This makes it an ideal choice for automotive and transportation applications.

Specifications

Richtek USA Inc. technical specifications, attributes, parameters and parts with similar specifications to Richtek USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    RT2862
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins15RFQ
Analog Devices Inc.IC OPAMP VFB 560MHZ 8SOIC249RFQ
Analog Devices Inc.ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins4RFQ
Analog Devices Inc.High Speed Operational Amplifiers LOW-NOISE 16-Bit30RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R3000RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R0RFQ
Analog Devices Inc.Single ADC SAR 1Msps 14-bit Parallel/Serial 48-Pin LQFP Tray221RFQ