web counter

STMicroelectronics STEVAL-CBP006V1BOARD DEMO UNIPWR STM8S MCU

STMicroelectronics STEVAL-CBP006V1 Reference Design 1
STMicroelectronics STEVAL-CBP006V1 Reference Design 1
STMicroelectronics STEVAL-CBP006V1 Reference Design 1
STMicroelectronics STEVAL-CBP006V1 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsHome AppliancesSet-Top BoxDigital TV

ECAD Model:

Description

The STMicroelectronics STEVAL-CBP006V1 is an evaluation board designed for the Uni-Power front panel and standby power management controller. It is ideal for use in STB, TV sets, and other consumer electronics devices. The board features a wide range of features, including a power supply, a power management controller, a power switch, a voltage regulator, and a temperature sensor. It also includes a USB interface for programming and debugging. The board is designed to provide a complete solution for power management in consumer electronics devices, allowing for efficient and reliable power management.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mount
    Panel
  • Series
    STM8S
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Special Purpose, Standby PWR Management
  • Utilized IC / Part
    STM8S105xx
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    4-Digit, 7-Segment Display with 6 LEDs
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    6 Switches, 4 Buttons, 1 Slider
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsEMI Filter Noise Suppression 30MHz to 1000MHz Gull Wing SMD Automotive T/R2945RFQ