web counter

Linear Technology/Analog Devices DC2041ABOARD EVAL FOR LTC3255EMSE

Linear Technology/Analog Devices DC2041A Reference Design 3
Linear Technology/Analog Devices DC2041A Reference Design 1
Linear Technology/Analog Devices DC2041A Reference Design 2
Linear Technology/Analog Devices DC2041A Reference Design 3
Linear Technology/Analog Devices DC2041A Reference Design 1
Linear Technology/Analog Devices DC2041A Reference Design 1
Linear Technology/Analog Devices DC2041A Reference Design 2
Linear Technology/Analog Devices DC2041A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementHome AppliancesFactory AutomationSmart SensorBoost ConverterIndustrial ControlPower SuppliesSCADA System

ECAD Model:

Description

The Analog Devices DC2041A-A Demonstration Board is a versatile power management solution that utilizes the LTC3255EMSE Wide VIN Range Fault Protected 50mA Step-Down Charge Pump Power Management IC. This board is designed to provide a wide input voltage range of 4.5V to 36V, and is capable of delivering up to 50mA of output current. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a power-on reset circuit, and a power-good indicator LED. This board is ideal for applications that require a reliable and efficient power management solution.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3255
  • Voltage - Output
    3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTC3255
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ