web counter

Analog Devices, Inc. DC1046A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1046A-A, LTC3780EG/LTC4440ES6 Demo Board is a high efficiency 48V Buck-Boost DC/DC supply designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and can deliver up to 10A of continuous output current. The board is equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. It also includes a power-good indicator, and a low-noise switching frequency of up to 1MHz. The board is designed to be easy to use, with a simple user interface and a wide range of configuration options. It is also RoHS compliant, making it suitable for use in a variety of automotive and transportation applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3780EG, LTC4440ES6
  • RoHS
    Details
  • Series
    LTC3780
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Current
    6 A
  • Voltage - Output
    48 V
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    36 V to 72 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC OSC MONO TIMING 2.1MHZ 8-SOIC10RFQ
Analog Devices, Inc.IC OPAMP CFA 55MHZ DDPAK-73830RFQ
Texas InstrumentsIC, TIMER, SINGLE, 2.1MHZ, 15V, 8-SOIC63RFQ